Littelfuse, Inc. 25A Sealed Rocker Switches With Bright LED Illumination 58312-R2

Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)
Request a Quote
Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches With Bright LED Illumination - 58312-R2 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches With Bright LED Illumination
58312-R2
25A Sealed Rocker Switches With Bright LED Illumination 58312-R2
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)

25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)

Supplier's Site
Rocker Switches - F8925-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8925-ND
Rocker Switches F8925-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now
Shenzhen, China
Switches - Rocker Switches
58312-R2
Switches - Rocker Switches 58312-R2
ROCKER SPST OFF-ON

ROCKER SPST OFF-ON

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58312-R2 F8925-ND 58312-R2
Product Name 25A Sealed Rocker Switches With Bright LED Illumination Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved) - Illuminated
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12LHH - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details