Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 54204-01 54204-01

Description
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are black, white, red or ivory rockers or paddles, with imprint in contrasting black or white. Black plastic bezel. Copper blade terminals. Left black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Right black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Six blade terminals.
Description
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are black, white, red or ivory rockers or paddles, with imprint in contrasting black or white. Black plastic bezel. Copper blade terminals. Left black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Right black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Six blade terminals.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 54204-01 - 54204-01 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 54204-01
54204-01
Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 54204-01 54204-01
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are black, white, red or ivory rockers or paddles, with imprint in contrasting black or white. Black plastic bezel. Copper blade terminals. Left black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Right black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Six blade terminals.

Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are black, white, red or ivory rockers or paddles, with imprint in contrasting black or white. Black plastic bezel. Copper blade terminals. Left black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Right black rocker switch: On1-Off-On2, imprinted “Hi, Lo” Six blade terminals.

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
54204-01
Switches - Rocker Switches 54204-01
SWITCH RKR DUAL

SWITCH RKR DUAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 54204-01 54204-01
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 54204-01 Switches - Rocker Switches
Rocker Actuator Rocker Concave (Standard V), Dual
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Panel Thickness 0.0299 to 0.2500 inch (0.7600 to 6.35 mm)
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1748348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details