Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 57001-15 57001-15

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 57001-15 - 57001-15 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 57001-15
57001-15
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 57001-15 57001-15
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 57001-15
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 57001-15
Rocker Actuator Rocker
Switch Function Momentary
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0598 to 0.2500 inch (1.52 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details