Littelfuse, Inc. Universal Heavy Duty Rocker Switches 57013-08

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Six blade terminals. Diagram D.
Request a Quote Datasheet
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Six blade terminals. Diagram D.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy Duty Rocker Switches - 57013-08 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Heavy Duty Rocker Switches
57013-08
Universal Heavy Duty Rocker Switches 57013-08
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Six blade terminals. Diagram D.

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Six blade terminals. Diagram D.

Supplier's Site
Rocker Switches - F8894-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8894-ND
Rocker Switches F8894-ND
Rocker Switch DPDT 25A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 57013-08 F8894-ND
Product Name Universal Heavy Duty Rocker Switches Rocker Switches
Rocker Actuator Rocker
Switch Function Momentary Momentary
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details