Littelfuse, Inc. 25A Sealed Rocker Switches With Bright LED Illumination 58312-C4

Description
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Clear lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light.
Request a Quote
Description
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Clear lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches With Bright LED Illumination - 58312-C4 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches With Bright LED Illumination
58312-C4
25A Sealed Rocker Switches With Bright LED Illumination 58312-C4
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Clear lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light.

Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Clear lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light.

Supplier's Site
Rocker Switches - F8923-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8923-ND
Rocker Switches F8923-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now
Shenzhen, China
Switches - Rocker Switches
58312-C4
Switches - Rocker Switches 58312-C4
ROCKER OFF-ON TRANS L.E.D

ROCKER OFF-ON TRANS L.E.D

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58312-C4 F8923-ND 58312-C4
Product Name 25A Sealed Rocker Switches With Bright LED Illumination Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved) - Illuminated
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details