Littelfuse, Inc. Individual Rocker Switch Designs and Technology 58326-01

Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.
Request a Quote Datasheet
Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Rocker Switch Designs and Technology - 58326-01 - Littelfuse, Inc.
Rosemont, IL, United States
Individual Rocker Switch Designs and Technology
58326-01
Individual Rocker Switch Designs and Technology 58326-01
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

Supplier's Site
Rocker Switches - F8927-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8927-ND
Rocker Switches F8927-ND
Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 58326-01 F8927-ND
Product Name Individual Rocker Switch Designs and Technology Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Standards / Compliances RoHS
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1634201-1 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
4 suppliers
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details