Littelfuse, Inc. 25A Sealed Rocker Switches With Bright LED Illumination 58312-A1

Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)
Request a Quote Datasheet
Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches With Bright LED Illumination - 58312-A1 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches With Bright LED Illumination
58312-A1
25A Sealed Rocker Switches With Bright LED Illumination 58312-A1
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)

25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)

Supplier's Site
Rocker Switches - 5346-58312-A1-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
5346-58312-A1-ND
Rocker Switches 5346-58312-A1-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
58312-A1
Switches - Rocker Switches 58312-A1
ROCKER ON-ON AMBER LED

ROCKER ON-ON AMBER LED

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58312-A1 5346-58312-A1-ND 58312-A1
Product Name 25A Sealed Rocker Switches With Bright LED Illumination Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB11AA2F - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
7 suppliers
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Combination 3-Way Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72235 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details