Littelfuse, Inc. Sealed Rocker Switches with Pilot Lights 58332-33-BP

Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.
Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker Switches with Pilot Lights - 58332-33-BP - Littelfuse, Inc.
Rosemont, IL, United States
Sealed Rocker Switches with Pilot Lights
58332-33-BP
Sealed Rocker Switches with Pilot Lights 58332-33-BP
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58332-33-BP
Product Name Sealed Rocker Switches with Pilot Lights
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-12N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details
3 suppliers
Rocker Switches - 9131923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details