Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 58027-11-BP |
| Product Name | DPDT Forward-Reverse Rocker Switch |
| Rocker Actuator | Rocker |
| Switch Function | Momentary |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |
| Panel Thickness | 0.0933 to 0.1874 inch (2.37 to 4.76 mm) |