Littelfuse, Inc. SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 58327-06

Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Four blade terminals. Two red lenses.
Request a Quote Datasheet
Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Four blade terminals. Two red lenses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination - 58327-06 - Littelfuse, Inc.
Rosemont, IL, United States
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination
58327-06
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 58327-06
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Four blade terminals. Two red lenses.

25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Four blade terminals. Two red lenses.

Supplier's Site
Rocker Switches - F8932-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8932-ND
Rocker Switches F8932-ND
Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 58327-06 F8932-ND
Product Name SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A13KB - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details