Littelfuse, Inc. 25A Sealed Rocker Switches 58311-16

Description
25A Sealed Rocker Switches
Description
25A Sealed Rocker Switches

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches - 58311-16 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches
58311-16
25A Sealed Rocker Switches 58311-16
25A Sealed Rocker Switches

25A Sealed Rocker Switches

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58311-16
Product Name 25A Sealed Rocker Switches
Rocker Actuator Rocker
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21BAA-H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
Rocker Switches - 1571113-4 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details