Littelfuse, Inc. 25A Sealed Rocker Switches With Bright LED Illumination 58312-AG

Description
SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black.
Request a Quote
Description
SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches With Bright LED Illumination - 58312-AG - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches With Bright LED Illumination
58312-AG
25A Sealed Rocker Switches With Bright LED Illumination 58312-AG
SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black.

SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black.

Supplier's Site
Rocker Switches - F8922-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8922-ND
Rocker Switches F8922-ND
Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 58312-AG F8922-ND
Product Name 25A Sealed Rocker Switches With Bright LED Illumination Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details