Littelfuse, Inc. Universal Heavy Duty Rocker Switches 57300-22

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Three blade terminals. Red pilot light inside the actuator. Pilot is rated for 12V DC. Diagram A except ground is terminal 6.
Request a Quote Datasheet
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Three blade terminals. Red pilot light inside the actuator. Pilot is rated for 12V DC. Diagram A except ground is terminal 6.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy Duty Rocker Switches - 57300-22 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Heavy Duty Rocker Switches
57300-22
Universal Heavy Duty Rocker Switches 57300-22
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Three blade terminals. Red pilot light inside the actuator. Pilot is rated for 12V DC. Diagram A except ground is terminal 6.

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm). Three blade terminals. Red pilot light inside the actuator. Pilot is rated for 12V DC. Diagram A except ground is terminal 6.

Supplier's Site
Rocker Switches - F8902-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8902-ND
Rocker Switches F8902-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 57300-22 F8902-ND
Product Name Universal Heavy Duty Rocker Switches Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances RoHS
Panel Thickness 0.0598 to 0.2500 inch (1.52 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Rocker Switches - 5-1571986-9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details