Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 56003-01 56003-01

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 56003-01 - 56003-01 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 56003-01
56003-01
Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 56003-01 56003-01
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 56003-01
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 56000 and 57000 Standard - 56003-01
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Current Rating 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
15 Amp Single Pole Lighted Decorative Switch, Residential Grade - 1004L - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details