Littelfuse, Inc. 20A Marine-Grade Sealed Rocker Switches M-58031-08

Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals
Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Suppliers

Company
Product
Description
Supplier Links
20A Marine-Grade Sealed Rocker Switches - M-58031-08 - Littelfuse, Inc.
Rosemont, IL, United States
20A Marine-Grade Sealed Rocker Switches
M-58031-08
20A Marine-Grade Sealed Rocker Switches M-58031-08
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number M-58031-08
Product Name 20A Marine-Grade Sealed Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details