Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-16 58328-16

Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet
Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-16 - 58328-16 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-16
58328-16
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-16 58328-16
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-16
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-16
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details