Littelfuse, Inc. Compact Rocker Switches with Actuator Options 54003

Description
Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber
Request a Quote Datasheet
Description
Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rocker Switches with Actuator Options - 54003 - Littelfuse, Inc.
Rosemont, IL, United States
Compact Rocker Switches with Actuator Options
54003
Compact Rocker Switches with Actuator Options 54003
Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber

Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber

Supplier's Site
Rocker Switches - F8791-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8791-ND
Rocker Switches F8791-ND
Rocker Switch SPST 10A (DC) Panel Mount, Snap-In

Rocker Switch SPST 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
54003
Switches - Rocker Switches 54003
SWITCH RKR SPST

SWITCH RKR SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 54003 F8791-ND 54003
Product Name Compact Rocker Switches with Actuator Options Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Panel Thickness 0.0197 to 0.2500 inch (0.5000 to 6.35 mm)
Current Rating 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
High Inrush 10 & 16 AMP Rocker - JWL11RCA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
5 suppliers