Littelfuse, Inc. SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 56327-01

Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens.
Request a Quote Datasheet
Description
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination - 56327-01 - Littelfuse, Inc.
Rosemont, IL, United States
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination
56327-01
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 56327-01
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens.

25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram in each section. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s). Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens.

Supplier's Site
Rocker Switches - F8884-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8884-ND
Rocker Switches F8884-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
56327-01
Switches - Rocker Switches 56327-01
SWITCH RKR SPST

SWITCH RKR SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 56327-01 F8884-ND 56327-01
Product Name SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved) - Illuminated
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Process Sealed Ultra-Miniature Rocker - G19KP-YA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers