Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-26 58328-26

Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet
Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-26 - 58328-26 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-26
58328-26
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-26 58328-26
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-26
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-26
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details