Littelfuse, Inc. Universal Heavy Duty Rocker Switches 56000-04

Description
Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw or blade terminals. 25A at 12V DC. Black actuator, bright bezel. Up: On, Down: Off, two screw terminals.
Request a Quote Datasheet
Description
Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw or blade terminals. 25A at 12V DC. Black actuator, bright bezel. Up: On, Down: Off, two screw terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy Duty Rocker Switches - 56000-04 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Heavy Duty Rocker Switches
56000-04
Universal Heavy Duty Rocker Switches 56000-04
Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw or blade terminals. 25A at 12V DC. Black actuator, bright bezel. Up: On, Down: Off, two screw terminals.

Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw or blade terminals. 25A at 12V DC. Black actuator, bright bezel. Up: On, Down: Off, two screw terminals.

Supplier's Site
Rocker Switches - F8878-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8878-ND
Rocker Switches F8878-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
56000-04
Switches - Rocker Switches 56000-04
SWITCH RKR SPST

SWITCH RKR SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 56000-04 F8878-ND 56000-04
Product Name Universal Heavy Duty Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Standard V)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details