Littelfuse, Inc. 25A Sealed Rocker Switches 58311-13

Description
25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.
Request a Quote
Description
25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches - 58311-13 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches
58311-13
25A Sealed Rocker Switches 58311-13
25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.

25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.

Supplier's Site
Rocker Switches - F8918-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8918-ND
Rocker Switches F8918-ND
Rocker Switch DPDT 15A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 15A (DC) Panel Mount, Snap-In

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 58311-13 F8918-ND
Product Name 25A Sealed Rocker Switches Rocker Switches
Rocker Actuator Rocker
Switch Function Momentary Momentary
Pole & Throw Specifications Double Pole, Single Throw; Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Miniature Power Rocker - CWSA11AAN2H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-C1113 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details