Littelfuse, Inc. 20A Sealed Rocker Switches with Colored Pilot Lights 58328-55

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Datasheet
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Sealed Rocker Switches with Colored Pilot Lights - 58328-55 - Littelfuse, Inc.
Rosemont, IL, United States
20A Sealed Rocker Switches with Colored Pilot Lights
58328-55
20A Sealed Rocker Switches with Colored Pilot Lights 58328-55
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-55
Product Name 20A Sealed Rocker Switches with Colored Pilot Lights
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8A Rocker Switch - A8A-204 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details