Littelfuse, Inc. 20A Sealed Rocker Switches with Colored Pilot Lights 58328-103-BP

Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet
Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Sealed Rocker Switches with Colored Pilot Lights - 58328-103-BP - Littelfuse, Inc.
Rosemont, IL, United States
20A Sealed Rocker Switches with Colored Pilot Lights
58328-103-BP
20A Sealed Rocker Switches with Colored Pilot Lights 58328-103-BP
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are also IP66 rated against dust and moisture. Silver contacts for corrosion resistance Bright, long-lasting LED illumination

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-103-BP
Product Name 20A Sealed Rocker Switches with Colored Pilot Lights
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
High Inrush 10 & 16 AMP Rocker - JWL12BCA-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-S1303 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details