Littelfuse, Inc. SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 58327-01-BX

Description
25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45"" x 0.08"" (36.8 x 21.1mm) in panels from 0.09"" to 0.19"" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole. Single Throw. with dependent illumination. Three blade terminals. Red lens.
Description
25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45"" x 0.08"" (36.8 x 21.1mm) in panels from 0.09"" to 0.19"" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole. Single Throw. with dependent illumination. Three blade terminals. Red lens.

Suppliers

Company
Product
Description
Supplier Links
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination - 58327-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination
58327-01-BX
SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination 58327-01-BX
25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45"" x 0.08"" (36.8 x 21.1mm) in panels from 0.09"" to 0.19"" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole. Single Throw. with dependent illumination. Three blade terminals. Red lens.

25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45"" x 0.08"" (36.8 x 21.1mm) in panels from 0.09"" to 0.19"" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole. Single Throw. with dependent illumination. Three blade terminals. Red lens.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58327-01-BX
Product Name SPDT On-Off-On Rocker Switch two red pilots dependent and independent illumination
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Process Sealed Subminiature Toggle - A11KP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
A8A Rocker Switch - A8A-203-2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details