Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 58312 - 58312-GA4 58312-GA4

Description
SPST On-Off green & amber LED one dependent, one independent. 4 terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot lights.
Description
SPST On-Off green & amber LED one dependent, one independent. 4 terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot lights.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 58312 - 58312-GA4 - 58312-GA4 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 58312 - 58312-GA4
58312-GA4
Switches & Connectors - Control Switches - Rocker Switches - Series: 58312 - 58312-GA4 58312-GA4
SPST On-Off green & amber LED one dependent, one independent. 4 terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot lights.

SPST On-Off green & amber LED one dependent, one independent. 4 terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram. Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot lights.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58312-GA4
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 58312 - 58312-GA4
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1180V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9143581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details