Littelfuse, Inc. 20A Marine-Grade Sealed Rocker Switches M-58031-02-BP

Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals
Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Suppliers

Company
Product
Description
Supplier Links
20A Marine-Grade Sealed Rocker Switches - M-58031-02-BP - Littelfuse, Inc.
Rosemont, IL, United States
20A Marine-Grade Sealed Rocker Switches
M-58031-02-BP
20A Marine-Grade Sealed Rocker Switches M-58031-02-BP
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number M-58031-02-BP
Product Name 20A Marine-Grade Sealed Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details