Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: M-58031 Marine - M-58031-05 M-58031-05

Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals
Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: M-58031 Marine - M-58031-05 - M-58031-05 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: M-58031 Marine - M-58031-05
M-58031-05
Switches & Connectors - Control Switches - Rocker Switches - Series: M-58031 Marine - M-58031-05 M-58031-05
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number M-58031-05
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: M-58031 Marine - M-58031-05
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-C1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 419726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details