Littelfuse, Inc. 20A Sealed Rocker Switches with Colored Pilot Lights 58328-62

Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Datasheet
Description
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Sealed Rocker Switches with Colored Pilot Lights - 58328-62 - Littelfuse, Inc.
Rosemont, IL, United States
20A Sealed Rocker Switches with Colored Pilot Lights
58328-62
20A Sealed Rocker Switches with Colored Pilot Lights 58328-62
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-62
Product Name 20A Sealed Rocker Switches with Colored Pilot Lights
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7-1571986-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
View Details
4 suppliers
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details