Littelfuse, Inc. DPDT Forward-Reverse Rocker Switch 58027-06

Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.
Request a Quote Datasheet
Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPDT Forward-Reverse Rocker Switch - 58027-06 - Littelfuse, Inc.
Rosemont, IL, United States
DPDT Forward-Reverse Rocker Switch
58027-06
DPDT Forward-Reverse Rocker Switch 58027-06
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.

Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.

Supplier's Site Datasheet
Rocker Switches - F8907-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8907-ND
Rocker Switches F8907-ND
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
58027-06
Switches - Rocker Switches 58027-06
SWITCH RKR DPST

SWITCH RKR DPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58027-06 F8907-ND 58027-06
Product Name DPDT Forward-Reverse Rocker Switch Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW22LBV - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Combination 3-Way Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72235 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details