Littelfuse, Inc. 20A Sealed Rocker Switches with Colored Pilot Lights 58328-35

Description
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Four blade terminals. One Amber and one red lens.
Request a Quote Datasheet
Description
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Four blade terminals. One Amber and one red lens.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Sealed Rocker Switches with Colored Pilot Lights - 58328-35 - Littelfuse, Inc.
Rosemont, IL, United States
20A Sealed Rocker Switches with Colored Pilot Lights
58328-35
20A Sealed Rocker Switches with Colored Pilot Lights 58328-35
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Four blade terminals. One Amber and one red lens.

25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Four blade terminals. One Amber and one red lens.

Supplier's Site Datasheet
Rocker Switches - F8940-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8940-ND
Rocker Switches F8940-ND
Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 58328-35 F8940-ND
Product Name 20A Sealed Rocker Switches with Colored Pilot Lights Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 15 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 5-1571131-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Standards / Compliances RoHS
View Details
2 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details