Littelfuse, Inc. 20A Marine-Grade Sealed Rocker Switches M-58031-01

Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals
Request a Quote Datasheet
Description
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Marine-Grade Sealed Rocker Switches - M-58031-01 - Littelfuse, Inc.
Rosemont, IL, United States
20A Marine-Grade Sealed Rocker Switches
M-58031-01
20A Marine-Grade Sealed Rocker Switches M-58031-01
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Snaps into a standard rectangular mounting hole 1.450" x 0.830" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator Silver contacts Brass blade terminals

Supplier's Site
Rocker Switches - F9420-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F9420-ND
Rocker Switches F9420-ND
Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number M-58031-01 F9420-ND
Product Name 20A Marine-Grade Sealed Rocker Switches Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details