Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 58506-08 58506-08

Description
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 25A at 12V DC. Switch snaps into panel hole 1.45" x .83" (36.8 x 21.1mm), and fits panels .040" through .100" thick (1.0mm to 2.5mm). Silver contacts, brass blade terminals. Black or white actuators, imprinted in contrasting black or white. Black narrow steel bezel 1.57" x .90" (39.0mm x 22.9mm) except where noted. Left switch, black: On-Off, imprinted “On, Off” Right switch, white : Mom On – Off, imprinted “On, Off”. Four terminals.
Description
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 25A at 12V DC. Switch snaps into panel hole 1.45" x .83" (36.8 x 21.1mm), and fits panels .040" through .100" thick (1.0mm to 2.5mm). Silver contacts, brass blade terminals. Black or white actuators, imprinted in contrasting black or white. Black narrow steel bezel 1.57" x .90" (39.0mm x 22.9mm) except where noted. Left switch, black: On-Off, imprinted “On, Off” Right switch, white : Mom On – Off, imprinted “On, Off”. Four terminals.

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 58506-08
58506-08
Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 58506-08 58506-08
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 25A at 12V DC. Switch snaps into panel hole 1.45" x .83" (36.8 x 21.1mm), and fits panels .040" through .100" thick (1.0mm to 2.5mm). Silver contacts, brass blade terminals. Black or white actuators, imprinted in contrasting black or white. Black narrow steel bezel 1.57" x .90" (39.0mm x 22.9mm) except where noted. Left switch, black: On-Off, imprinted “On, Off” Right switch, white : Mom On – Off, imprinted “On, Off”. Four terminals.

Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 25A at 12V DC. Switch snaps into panel hole 1.45" x .83" (36.8 x 21.1mm), and fits panels .040" through .100" thick (1.0mm to 2.5mm). Silver contacts, brass blade terminals. Black or white actuators, imprinted in contrasting black or white. Black narrow steel bezel 1.57" x .90" (39.0mm x 22.9mm) except where noted. Left switch, black: On-Off, imprinted “On, Off” Right switch, white : Mom On – Off, imprinted “On, Off”. Four terminals.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58506-08
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: Dual Rocker - 58506-08
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1385V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details