Littelfuse, Inc. Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-10 58328-10

Description
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm).They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole, Single Throw, with independent illumination. Four blade terminals.To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal 4.Amber lens.
Datasheet
Description
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm).They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole, Single Throw, with independent illumination. Four blade terminals.To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal 4.Amber lens.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-10 - 58328-10 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-10
58328-10
Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-10 58328-10
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm).They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole, Single Throw, with independent illumination. Four blade terminals.To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal 4.Amber lens.

25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm).They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole, Single Throw, with independent illumination. Four blade terminals.To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal 4.Amber lens.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58328-10
Product Name Switches & Connectors - Control Switches - Rocker Switches - Series: 58328 - 58328-10
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details