TDK Corporation Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Commercial Grade, Mid Voltage (100 to 630V) | |
| General (Up to 50V) | |
| High Voltage (1000V and over), Low Dissipation | |
| High Voltage (1000V and over) | |
| Mid Voltage (100 to 630V) |
| << Prev | Next >> |