TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3FD221KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3FD221KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3FD221KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3FD221KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-181041-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181041-ND
Ceramic Capacitors 445-181041-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2532820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532820
Single Layer Ceramic Capacitors 2532820
TDK CK45-B3FD221KYGNA

TDK CK45-B3FD221KYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532819
Single Layer Ceramic Capacitors 2532819
TDK CK45-B3FD221KYGNA

TDK CK45-B3FD221KYGNA

Supplier's Site
Cap, Ceramic Disc, 220Pf, 3Kv, Radial Rohs Compliant Tdk - 56AJ9734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Ceramic Disc, 220Pf, 3Kv, Radial Rohs Compliant Tdk
56AJ9734
Cap, Ceramic Disc, 220Pf, 3Kv, Radial Rohs Compliant Tdk 56AJ9734
CAP, CERAMIC DISC, 220PF, 3KV, RADIAL ROHS COMPLIANT: YES

CAP, CERAMIC DISC, 220PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3FD221KYGNA 445-181041-ND 2532820 56AJ9734
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Cap, Ceramic Disc, 220Pf, 3Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100JKTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details