TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3AD472KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3AD472KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3AD472KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3AD472KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3AD472KYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3AD472KYNNA-ND
Ceramic Capacitors CK45-B3AD472KYNNA-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD472KYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD472KYNNA
Ceramic Capacitors CK45-B3AD472KYNNA
CAP CER 4700PF 1KV RADIAL

CAP CER 4700PF 1KV RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CK45-B3AD472KYNNA
CAP CER 4700PF 1KV RADIAL

CAP CER 4700PF 1KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD472KYNNA CK45-B3AD472KYNNA-ND CK45-B3AD472KYNNA CK45-B3AD472KYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details