TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ4C2C0G2A221J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ4C2C0G2A221J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ4C2C0G2A221J060AA
Multilayer Ceramic Chip Capacitor CGJ4C2C0G2A221J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9165-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9165-2-ND
Ceramic Capacitors 445-9165-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9165-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9165-1-ND
Ceramic Capacitors 445-9165-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ4C2C0G2A221J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ4C2C0G2A221J060AA
Ceramic Capacitors CGJ4C2C0G2A221J060AA
CAP CER 220PF 100V C0G 0805

CAP CER 220PF 100V C0G 0805

Supplier's Site Datasheet
Mlcc,0805,c0G,100V,220Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 46W3777 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,220Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
46W3777
Mlcc,0805,c0G,100V,220Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 46W3777
MLCC,0805,C0G,100V,2 20pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,220pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ4C2C0G2A221J060AA 445-9165-2-ND CGJ4C2C0G2A221J060AA 46W3777
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,100V,220Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details