TDK U.S.A. Corporation Ceramic Capacitors CK45-E3DD152ZYNN

Description
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-E3DD152ZYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3DD152ZYNN-ND
Ceramic Capacitors CK45-E3DD152ZYNN-ND
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3DD152ZYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD152ZYNN
Ceramic Capacitors CK45-E3DD152ZYNN
CAP CER 1500PF 2KV RADIAL

CAP CER 1500PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-E3DD152ZYNN-ND CK45-E3DD152ZYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details