TDK U.S.A. Corporation Ceramic Capacitors CK45-E3DD102ZYNN

Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-E3DD102ZYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3DD102ZYNN-ND
Ceramic Capacitors CK45-E3DD102ZYNN-ND
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3DD102ZYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD102ZYNN
Ceramic Capacitors CK45-E3DD102ZYNN
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-E3DD102ZYNN-ND CK45-E3DD102ZYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details