High Voltage (1000V and over)
2200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
CAP CER 2200PF 1KV RADIAL Product overview: CK45-B3AD222KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD222KYNNA
Win Source Part Number: 987678-CK45-B3AD222K
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.335" Dia (8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CK45-B3AD222KYNNA-ND
CAPACITOR, CERAMIC DISC, 2200PF, 1KV/RAD ROHS COMPLIANT: YES
CAP CER 2200PF 1KV RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD222KYNNA | 445-16006-ND | 60-CK45-B3AD222KYNNA | 2532771 | 987678-CK45-B3AD222KYNNA | 71AH3005 | CK45-B3AD222KYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | 2200PF 1KV Capacitor | Single Layer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor, Ceramic Disc, 2200Pf, 1Kv/rad Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |