TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3AD102KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3AD102KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3AD102KYGNA - 1029263-CK45-B3AD102KYGNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-B3AD102KYGNA
1029263-CK45-B3AD102KYGNA
Ceramic Capacitors - CK45-B3AD102KYGNA 1029263-CK45-B3AD102KYGNA
Manufacturer: TDK Corporation Win Source Part Number: 1029263-CK45-B3AD102 KYGNA Packaging: Bulk Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: B Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: 0.236" Dia (6.00mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1029263-CK45-B3AD102KYGNA
Packaging: Bulk
Features: High Voltage
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: 0.236" Dia (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 445-175507-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175507-ND
Ceramic Capacitors 445-175507-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2532760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532760
Single Layer Ceramic Capacitors 2532760
TDK CK45-B3AD102KYGNA

TDK CK45-B3AD102KYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532761
Single Layer Ceramic Capacitors 2532761
TDK CK45-B3AD102KYGNA

TDK CK45-B3AD102KYGNA

Supplier's Site
Singapore, Singapore
1000PF 1KV Capacitor
60-CK45-B3AD102KYGNA
1000PF 1KV Capacitor 60-CK45-B3AD102KYGNA
CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYGNA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYGNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Ceramic Disc, 1000Pf, 1Kv, Radial Rohs Compliant Tdk - 56AJ9730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Ceramic Disc, 1000Pf, 1Kv, Radial Rohs Compliant Tdk
56AJ9730
Cap, Ceramic Disc, 1000Pf, 1Kv, Radial Rohs Compliant Tdk 56AJ9730
CAP, CERAMIC DISC, 1000PF, 1KV, RADIAL ROHS COMPLIANT: YES

CAP, CERAMIC DISC, 1000PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CK45-B3AD102KYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD102KYGNA
Ceramic Capacitors CK45-B3AD102KYGNA
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet
CAP CER 1000PF 1KV RADIAL - 769-CK45-B3AD102KYGNA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 1KV RADIAL
769-CK45-B3AD102KYGNA
CAP CER 1000PF 1KV RADIAL 769-CK45-B3AD102KYGNA
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD102KYGNA 1029263-CK45-B3AD102KYGNA 445-175507-ND 2532760 60-CK45-B3AD102KYGNA 56AJ9730 CK45-B3AD102KYGNA 769-CK45-B3AD102KYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CK45-B3AD102KYGNA Ceramic Capacitors Single Layer Ceramic Capacitors 1000PF 1KV Capacitor Cap, Ceramic Disc, 1000Pf, 1Kv, Radial Rohs Compliant Tdk Ceramic Capacitors CAP CER 1000PF 1KV RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details