TDK U.S.A. Corporation Ceramic Capacitors CK45-B3AD151KYNR

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-B3AD151KYNR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3AD151KYNR-ND
Ceramic Capacitors CK45-B3AD151KYNR-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD151KYNR - 915358-CK45-B3AD151KYNR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-B3AD151KYNR
915358-CK45-B3AD151KYNR
Ceramic Capacitors - CK45-B3AD151KYNR 915358-CK45-B3AD151KYNR
Manufacturer: TDK Corporation Win Source Part Number: 915358-CK45-B3AD151K YNR Series: CK45 Operating Temperature Range: -25°C ~ 105°C Features: 150 pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060

Manufacturer: TDK Corporation
Win Source Part Number: 915358-CK45-B3AD151KYNR
Series: CK45
Operating Temperature Range: -25°C ~ 105°C
Features: 150 pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
150PF 1KV Capacitor
60-CK45-B3AD151KYNR
150PF 1KV Capacitor 60-CK45-B3AD151KYNR
CAP CER 150PF 1KV RADIAL Product overview: CK45-B3AD151KYNR from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD151KYNR can be used for catalog matching and distributor lookup.

CAP CER 150PF 1KV RADIAL Product overview: CK45-B3AD151KYNR from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD151KYNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-B3AD151KYNR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD151KYNR
Ceramic Capacitors CK45-B3AD151KYNR
CAP CER 150PF 1KV RADIAL

CAP CER 150PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD151KYNR-ND 915358-CK45-B3AD151KYNR 60-CK45-B3AD151KYNR CK45-B3AD151KYNR
Product Name Ceramic Capacitors Ceramic Capacitors - CK45-B3AD151KYNR 150PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details