TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ5C4C0G2H331J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ5C4C0G2H331J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ5C4C0G2H331J060AA
Multilayer Ceramic Chip Capacitor CGJ5C4C0G2H331J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9212-1-ND
Ceramic Capacitors 445-9212-1-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9212-2-ND
Ceramic Capacitors 445-9212-2-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGJ5C4C0G2H331J060AA 445-9212-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details