High Voltage (1000V and over)
2200pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 2200PF 2KV RADIAL Product overview: CK45-B3DD222KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD222KYNNA
Manufacturer: TDK Corporation
Win Source Part Number: 915360-CK45-B3DD222K
Series: CK45
Operating Temperature Range: -25°C ~ 105°C
Features: ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.24.0060
Other Part Number: 445-CK45-B3DD222KYNN
±10% 2.2nF B 2kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
DISC CAPACITOR, 2200PF, 2KV, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3DD222KYNNA | 2532793 | 445-CK45-B3DD222KYNNA-ND | 60-CK45-B3DD222KYNNA | 915360-CK45-B3DD222KYNNA | CK45-B3DD222KYNNA | 73AJ2751 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | 2200PF 2KV Capacitor | Ceramic Capacitors - CK45-B3DD222KYNNA | Capacitors >> Ceramic Disc Capacitors | Disc Capacitor, 2200Pf, 2Kv, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | ||||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |