TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3AD472ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3AD472ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3AD472ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3AD472ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 983439-CK45-E3AD472ZYVNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
983439-CK45-E3AD472ZYVNA
Capacitors - Ceramic Capacitors 983439-CK45-E3AD472ZYVNA
Win Source Part Number: 983439-CK45-E3AD472Z YVNA Category: Capacitors>Ceramic Capacitors Series: CK45 Features: High Voltage Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,000 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 1000V (1kV) Temperature Coefficient: E Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.335" Dia (8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: CK45-E3AD472ZYVNA1C, 445-CK45-E3AD472ZYVN ACT,445-175519,CK45- E3AD472ZYVNA-ND,445- 175519-ND,445-CK45-E 3AD472ZYVNATR

Win Source Part Number: 983439-CK45-E3AD472ZYVNA
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: -20%, +80%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: E
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.335" Dia (8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CK45-E3AD472ZYVNA1C,445-CK45-E3AD472ZYVNACT,445-175519,CK45-E3AD472ZYVNA-ND,445-175519-ND,445-CK45-E3AD472ZYVNATR

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3AD472ZYVNATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3AD472ZYVNATR-ND
Ceramic Capacitors 445-CK45-E3AD472ZYVNATR-ND
4700pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3AD472ZYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3AD472ZYVNACT-ND
Ceramic Capacitors 445-CK45-E3AD472ZYVNACT-ND
4700pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2532838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532838
Single Layer Ceramic Capacitors 2532838
TDK CK45-E3AD472ZYVNA

TDK CK45-E3AD472ZYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532839
Single Layer Ceramic Capacitors 2532839
TDK CK45-E3AD472ZYVNA

TDK CK45-E3AD472ZYVNA

Supplier's Site
Singapore, Singapore
4700PF 1KV Capacitor
60-CK45-E3AD472ZYVNA
4700PF 1KV Capacitor 60-CK45-E3AD472ZYVNA
CAP CER 4700PF 1KV RADIAL Product overview: CK45-E3AD472ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3AD472ZYVNA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 1KV RADIAL Product overview: CK45-E3AD472ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3AD472ZYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9445 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9445
Ceramic Capacitors Rohs Compliant Tdk 57AK9445
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3AD472ZYVNA 983439-CK45-E3AD472ZYVNA 445-CK45-E3AD472ZYVNATR-ND 2532838 60-CK45-E3AD472ZYVNA 57AK9445
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Single Layer Ceramic Capacitors 4700PF 1KV Capacitor Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details