Mid Voltage (100 to 630V)
0.15µF ±10% 500V Ceramic Capacitor X7T 1210 (3225 Metric)
0.15µF ±10% 500V Ceramic Capacitor X7T 1210 (3225 Metric)
CAP CER 0.15UF 500V X7T 1210
CAP CER 0.15UF 500V X7T 1210
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ6M4X7T2H154K200AA | 445-9265-2-ND | CGJ6M4X7T2H154K200AA | CGJ6M4X7T2H154K200AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive | Automotive; Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |