High Voltage (1000V and over)
CAP CER 470PF 1KV RADIAL Product overview: CK45-B3AD471KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD471KYNNA
470pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Win Source Part Number: 1359918-CK45-B3AD471
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.374" (9.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
CAP CER 470PF 1KV RADIAL
CAPACITOR, CERAMIC DISC, 470PF, 1KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD471KYNNA | 2532778 | 60-CK45-B3AD471KYNNA | 445-181034-ND | 1359918-CK45-B3AD471KYNNA | CK45-B3AD471KYNNA | 71AH3006 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | 470PF 1KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |