TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD101KYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD101KYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD101KYVNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD101KYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1116440-CK45-B3DD101KYVNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1116440-CK45-B3DD101KYVNA
Capacitors - Ceramic Capacitors 1116440-CK45-B3DD101KYVNA
Win Source Part Number: 1116440-CK45-B3DD101 KYVNA Category: Capacitors>Ceramic Capacitors Series: CK45 Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: B Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.217" Dia (5.50mm) Alternative Parts (Cross-Reference): CK45B3DD101KYVNA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: CK45-B3DD101KYVNA92

Win Source Part Number: 1116440-CK45-B3DD101KYVNA
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.217" Dia (5.50mm)
Alternative Parts (Cross-Reference): CK45B3DD101KYVNA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CK45-B3DD101KYVNA92

Buy Now Datasheet
Ceramic Capacitors - CK45-B3DD101KYVNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3DD101KYVNA-ND
Ceramic Capacitors CK45-B3DD101KYVNA-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100PF 2KV Capacitor
60-CK45-B3DD101KYVNA
100PF 2KV Capacitor 60-CK45-B3DD101KYVNA
CAP CER 100PF 2KV RADIAL Product overview: CK45-B3DD101KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD101KYVNA can be used for catalog matching and distributor lookup.

CAP CER 100PF 2KV RADIAL Product overview: CK45-B3DD101KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD101KYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CK45-B3DD101KYVNA
CAP CER 100PF 2KV RADIAL

CAP CER 100PF 2KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD101KYVNA 1116440-CK45-B3DD101KYVNA CK45-B3DD101KYVNA-ND 60-CK45-B3DD101KYVNA CK45-B3DD101KYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 100PF 2KV Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers