TDK U.S.A. Corporation Ceramic Capacitors CK45-E3FD102ZYNN

Description
1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-E3FD102ZYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3FD102ZYNN-ND
Ceramic Capacitors CK45-E3FD102ZYNN-ND
1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3FD102ZYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3FD102ZYNN
Ceramic Capacitors CK45-E3FD102ZYNN
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-E3FD102ZYNN-ND CK45-E3FD102ZYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details