TDK U.S.A. Corporation Ceramic Capacitors CGJ4J1X7R0J685K125AC

Description
6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13362-1-ND
Ceramic Capacitors 445-13362-1-ND
6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13362-2-ND
Ceramic Capacitors 445-13362-2-ND
6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ4J1X7R0J685K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ4J1X7R0J685K125AC
Ceramic Capacitors CGJ4J1X7R0J685K125AC
CAP CER 6.8UF 6.3V X7R 0805

CAP CER 6.8UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-13362-1-ND CGJ4J1X7R0J685K125AC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers